Vishay Precision Group Capacitor Wet Tantalum, 120Uf, 100V, 20%, Axial; Capacitance Vishay ST120-100L2MI

Description
CAPACITOR WET TANTALUM, 120UF, 100V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:7.92mm RoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 120UF, 100V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:7.92mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 120Uf, 100V, 20%, Axial; Capacitance Vishay - 07P8470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 120Uf, 100V, 20%, Axial; Capacitance Vishay
07P8470
Capacitor Wet Tantalum, 120Uf, 100V, 20%, Axial; Capacitance Vishay 07P8470
CAPACITOR WET TANTALUM, 120UF, 100V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:7.92mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 120UF, 100V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07P8470
Product Name Capacitor Wet Tantalum, 120Uf, 100V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details