CAPACITOR WET TANTALUM, 110UF, 75V, 20%, AXIAL; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56P4315 |
| Product Name | Capacitor Wet Tantalum, 110Uf, 75V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |