Vishay Intertechnology, Inc. 110uF 75V Capacitor ST110-75T2KI

Description
Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST110-75T2KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST110-75T2KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110uF 75V Capacitor
59-ST110-75T2KI
110uF 75V Capacitor 59-ST110-75T2KI
Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST110-75T2KI can be used for catalog matching and distributor lookup.

Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST110-75T2KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST110-75T2KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST110-75T2KI
Capacitors - Tantalum Capacitors ST110-75T2KI
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site
Capacitor Wet Tantalum, 110Uf, 75V, 10%, Axial; Capacitance Vishay - 53M0207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 110Uf, 75V, 10%, Axial; Capacitance Vishay
53M0207
Capacitor Wet Tantalum, 110Uf, 75V, 10%, Axial; Capacitance Vishay 53M0207
CAPACITOR WET TANTALUM, 110UF, 75V, 10%, AXIAL; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 110UF, 75V, 10%, AXIAL; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - ST110-75T2KI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ST110-75T2KI
Tantalum Capacitors ST110-75T2KI
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-ST110-75T2KI ST110-75T2KI 53M0207 ST110-75T2KI
Product Name 110uF 75V Capacitor Capacitors - Tantalum Capacitors Capacitor Wet Tantalum, 110Uf, 75V, 10%, Axial; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 110 microF 110 microF 110 microF 110 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% - 70186207 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers