Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs ST1000C12K0

Description
Win Source Part Number: 1278743-ST1000C12K0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 2 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 1473 A Current - On State (It (RMS)) (Max): 2913 A Current - Off State (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21.2A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: TO-200AC, K-PUK, A-24 Supplier Device Package: A-24 (K-Puk) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST1000C12K0 Base Product Number: ST1000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1278743-ST1000C12K0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 2 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 1473 A Current - On State (It (RMS)) (Max): 2913 A Current - Off State (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21.2A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: TO-200AC, K-PUK, A-24 Supplier Device Package: A-24 (K-Puk) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST1000C12K0 Base Product Number: ST1000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278743-ST1000C12K0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278743-ST1000C12K0
Discrete Semiconductor Products - Thyristors - SCRs 1278743-ST1000C12K0
Win Source Part Number: 1278743-ST1000C12K0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 2 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 1473 A Current - On State (It (RMS)) (Max): 2913 A Current - Off State (Max): 100 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21.2A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: TO-200AC, K-PUK, A-24 Supplier Device Package: A-24 (K-Puk) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST1000C12K0 Base Product Number: ST1000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1278743-ST1000C12K0
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 2
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 200 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 1473 A
Current - On State (It (RMS)) (Max): 2913 A
Current - Off State (Max): 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21.2A
SCR Type: Standard Recovery
Mounting Type: Chassis Mount
Package / Case: TO-200AC, K-PUK, A-24
Supplier Device Package: A-24 (K-Puk)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *ST1000C12K0
Base Product Number: ST1000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1278743-ST1000C12K0
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T501N65TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 7000 volts
View Details
M50 Series High Surge Current Rectifiers - M5010062V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details