Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors ST100-125T3KI

Description
CAP TANT 100UF 10% 125V AXIAL
Datasheet
Description
CAP TANT 100UF 10% 125V AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - ST100-125T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST100-125T3KI
Capacitors - Tantalum Capacitors ST100-125T3KI
CAP TANT 100UF 10% 125V AXIAL

CAP TANT 100UF 10% 125V AXIAL

Supplier's Site
Tantalum Capacitor, 100Uf 30V Axial 10%; Capacitance Vishay - 56P4308 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 30V Axial 10%; Capacitance Vishay
56P4308
Tantalum Capacitor, 100Uf 30V Axial 10%; Capacitance Vishay 56P4308
TANTALUM CAPACITOR, 100UF 30V AXIAL 10%; Capacitance:100µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF 30V AXIAL 10%; Capacitance:100µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ST100-125T3KI 56P4308
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 30V Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details