Vishay Intertechnology, Inc. Through-Hole 125V 10uF Capacitor ST10-125T1KI

Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 10uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST10-125T1KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST10-125T1KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 10uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST10-125T1KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST10-125T1KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 125V 10uF Capacitor
59-ST10-125T1KI
Through-Hole 125V 10uF Capacitor 59-ST10-125T1KI
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 10uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST10-125T1KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST10-125T1KI can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 10uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST10-125T1KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST10-125T1KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ST10-125T1KI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ST10-125T1KI
Tantalum Capacitors ST10-125T1KI
CAP TANT 10UF 10% 125V AXIAL

CAP TANT 10UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST10-125T1KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST10-125T1KI
Capacitors - Tantalum Capacitors ST10-125T1KI
CAP TANT 10UF 10% 125V AXIAL

CAP TANT 10UF 10% 125V AXIAL

Supplier's Site
Capacitor Wet Tantalum, 10Uf, 125V, 10%, Axial; Capacitance Vishay - 56P4304 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 10Uf, 125V, 10%, Axial; Capacitance Vishay
56P4304
Capacitor Wet Tantalum, 10Uf, 125V, 10%, Axial; Capacitance Vishay 56P4304
CAPACITOR WET TANTALUM, 10UF, 125V, 10%, AXIAL; Capacitance:10µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 10UF, 125V, 10%, AXIAL; Capacitance:10µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-ST10-125T1KI ST10-125T1KI ST10-125T1KI 56P4304
Product Name Through-Hole 125V 10uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Wet Tantalum, 10Uf, 125V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details