Vishay Precision Group Small Signal Diode -55V 10Ma Sot-23; Reverse Recovery Time Trr Max Vishay SSTPAD5-E3

Description
SMALL SIGNAL DIODE -55V 10mA SOT-23; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; Diode Case Style:TO-236; No. of Pins:3; Packaging:Each; Forward Current If:10A; Forward Voltage:1.5V; Package / Case:TO-236 RoHS Compliant: Yes
Description
SMALL SIGNAL DIODE -55V 10mA SOT-23; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; Diode Case Style:TO-236; No. of Pins:3; Packaging:Each; Forward Current If:10A; Forward Voltage:1.5V; Package / Case:TO-236 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode -55V 10Ma Sot-23; Reverse Recovery Time Trr Max Vishay - 06J8303 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode -55V 10Ma Sot-23; Reverse Recovery Time Trr Max Vishay
06J8303
Small Signal Diode -55V 10Ma Sot-23; Reverse Recovery Time Trr Max Vishay 06J8303
SMALL SIGNAL DIODE -55V 10mA SOT-23; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; Diode Case Style:TO-236; No. of Pins:3; Packaging:Each; Forward Current If:10A; Forward Voltage:1.5V; Package / Case:TO-236 RoHS Compliant: Yes

SMALL SIGNAL DIODE -55V 10mA SOT-23; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; Diode Case Style:TO-236; No. of Pins:3; Packaging:Each; Forward Current If:10A; Forward Voltage:1.5V; Package / Case:TO-236 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8303
Product Name Small Signal Diode -55V 10Ma Sot-23; Reverse Recovery Time Trr Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details