Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SSTPAD100-T1-E3 SSTPAD100-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096394-SSTPAD100-T1 -E3 Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.5 V Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096394-SSTPAD100-T1 -E3 Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.5 V Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SSTPAD100-T1-E3 - 1096394-SSTPAD100-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SSTPAD100-T1-E3
1096394-SSTPAD100-T1-E3
OEM Parts - OEM Parts ( S ) - SSTPAD100-T1-E3 1096394-SSTPAD100-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096394-SSTPAD100-T1 -E3 Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.5 V Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Common Cathode

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096394-SSTPAD100-T1-E3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 1.5 V
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: TO-236
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1096394-SSTPAD100-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SSTPAD100-T1-E3
Diode Type Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4605 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
3-Phase Bridges - FXSC3BJ4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 4367773 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
3 suppliers