Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SSTJ212-T1-E3 SSTJ212-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096392-SSTJ212-T1-E 3 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Gate to Source Voltage (Vgs): 25 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096392-SSTJ212-T1-E 3 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Gate to Source Voltage (Vgs): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SSTJ212-T1-E3 - 1096392-SSTJ212-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SSTJ212-T1-E3
1096392-SSTJ212-T1-E3
OEM Parts - OEM Parts ( S ) - SSTJ212-T1-E3 1096392-SSTJ212-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096392-SSTJ212-T1-E 3 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-236 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Gate to Source Voltage (Vgs): 25 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096392-SSTJ212-T1-E3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: TO-236
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Gate to Source Voltage (Vgs): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096392-SSTJ212-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SSTJ212-T1-E3
Unlock Full Specs
to access all available technical data