Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096393-SSTJ211-T1-E
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: TO-236
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Gate to Source Voltage (Vgs): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096393-SSTJ211-T1-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSTJ211-T1-E3 |