Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST5486-T1 SST5486-T1

Description
Manufacturer: Vishay Win Source Part Number: 066128-SST5486-T1 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 066128-SST5486-T1 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST5486-T1 - 066128-SST5486-T1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST5486-T1
066128-SST5486-T1
JFETs (Junction Field Effect) - SST5486-T1 066128-SST5486-T1
Manufacturer: Vishay Win Source Part Number: 066128-SST5486-T1 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 066128-SST5486-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 5pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
288-SST5486-T1
Bipolar Transistor 288-SST5486-T1
Transistor Product overview: SST5486-T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5486-T1 can be used for catalog matching and distributor lookup.

Transistor Product overview: SST5486-T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5486-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 066128-SST5486-T1 288-SST5486-T1
Product Name JFETs (Junction Field Effect) - SST5486-T1 Bipolar Transistor
Transistor Type JFET
Unlock Full Specs
to access all available technical data