Vishay Intertechnology, Inc. JFETs SST5462-T1-E3

Description
JFET P-Channel 40V 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
JFET P-Channel 40V 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - SST5462-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 40V 350mW Surface Mount SOT-23

JFET P-Channel 40V 350mW Surface Mount SOT-23

Buy Now Datasheet
JFETs (Junction Field Effect) - SST5462-T1-E3 - 749567-SST5462-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST5462-T1-E3
749567-SST5462-T1-E3
JFETs (Junction Field Effect) - SST5462-T1-E3 749567-SST5462-T1-E3
Manufacturer: Vishay Win Source Part Number: 749567-SST5462-T1-E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 350mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA Part Status: Obsolete(EOL) Family Name: SST5462 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23 Channel Type Type: P Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): MMBF5461; MMBF5461_Q; MMBF5460_Q; Introduction Date: June 12, 2001 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 749567-SST5462-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 350mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1.8V @ 1μA
Part Status: Obsolete(EOL)
Family Name: SST5462
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-23
Channel Type Type: P
Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V
Alternative Parts (Cross-Reference): MMBF5461; MMBF5461_Q; MMBF5460_Q;
Introduction Date: June 12, 2001
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V SOT23 Bipolar Transistor
288-SST5462-T1-E3
40V SOT23 Bipolar Transistor 288-SST5462-T1-E3
JFET P-CH 40V SOT23 Product overview: SST5462-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5462-T1-E3 can be used for catalog matching and distributor lookup.

JFET P-CH 40V SOT23 Product overview: SST5462-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5462-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST5462-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SST5462-T1-E3
Discrete Semiconductor Products - Transistors - JFETs SST5462-T1-E3
JFET P-CH 40V SOT23

JFET P-CH 40V SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number SST5462-T1-E3-ND 749567-SST5462-T1-E3 288-SST5462-T1-E3 SST5462-T1-E3
Product Name JFETs JFETs (Junction Field Effect) - SST5462-T1-E3 40V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data