Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST5461-T1-E3 SST5461-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795479-SST5461-T1-E3 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 350mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA Part Status: Obsolete(EOL) Family Name: SST5461 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Channel Type Type: P Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): MMBF5462_Q; MMBF5460_Q; MMBF5461_Q; MMBF5460L; Introduction Date: June 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795479-SST5461-T1-E3 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 350mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA Part Status: Obsolete(EOL) Family Name: SST5461 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Channel Type Type: P Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): MMBF5462_Q; MMBF5460_Q; MMBF5461_Q; MMBF5460L; Introduction Date: June 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST5461-T1-E3 - 795479-SST5461-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST5461-T1-E3
795479-SST5461-T1-E3
JFETs (Junction Field Effect) - SST5461-T1-E3 795479-SST5461-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 795479-SST5461-T1-E3 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 350mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA Part Status: Obsolete(EOL) Family Name: SST5461 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Channel Type Type: P Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V Alternative Parts (Cross-Reference): MMBF5462_Q; MMBF5460_Q; MMBF5461_Q; MMBF5460L; Introduction Date: June 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 795479-SST5461-T1-E3
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 350mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA
Part Status: Obsolete(EOL)
Family Name: SST5461
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Channel Type Type: P
Input Capacitance (Ciss) (Maximum) @ Vds: 7pF @ 15V
Alternative Parts (Cross-Reference): MMBF5462_Q; MMBF5460_Q; MMBF5461_Q; MMBF5460L;
Introduction Date: June 12, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
JFETs - SST5461-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 40V 350mW Surface Mount SOT-23

JFET P-Channel 40V 350mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
40V SOT23 Bipolar Transistor
288-SST5461-T1-E3
40V SOT23 Bipolar Transistor 288-SST5461-T1-E3
JFET P-CH 40V SOT23 Product overview: SST5461-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5461-T1-E3 can be used for catalog matching and distributor lookup.

JFET P-CH 40V SOT23 Product overview: SST5461-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5461-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST5461-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SST5461-T1-E3
Discrete Semiconductor Products - Transistors - JFETs SST5461-T1-E3
JFET P-CH 40V SOT23

JFET P-CH 40V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 795479-SST5461-T1-E3 SST5461-T1-E3-ND 288-SST5461-T1-E3 SST5461-T1-E3
Product Name JFETs (Junction Field Effect) - SST5461-T1-E3 JFETs 40V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data