Vishay Precision Group Current Reg Diode, 2.4Ma, To-236; Peak Operating Voltage Vishay SST508-E3

Description
CURRENT REG DIODE, 2.4mA, TO-236; Peak Operating Voltage:55V; Regulator Current:2.4mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
CURRENT REG DIODE, 2.4mA, TO-236; Peak Operating Voltage:55V; Regulator Current:2.4mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Reg Diode, 2.4Ma, To-236; Peak Operating Voltage Vishay - 06J8369 - Newark, An Avnet Company
Chicago, IL, United States
Current Reg Diode, 2.4Ma, To-236; Peak Operating Voltage Vishay
06J8369
Current Reg Diode, 2.4Ma, To-236; Peak Operating Voltage Vishay 06J8369
CURRENT REG DIODE, 2.4mA, TO-236; Peak Operating Voltage:55V; Regulator Current:2.4mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT REG DIODE, 2.4mA, TO-236; Peak Operating Voltage:55V; Regulator Current:2.4mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8369
Product Name Current Reg Diode, 2.4Ma, To-236; Peak Operating Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details