Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096396-SST505-T1-E3
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Supply Voltage: 55 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096396-SST505-T1-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SST505-T1-E3 |