Vishay Precision Group Current Regulator Diode, 1Ma, To236; Peak Operating Voltage Vishay SST505-E3

Description
CURRENT REGULATOR DIODE, 1mA, TO236; Peak Operating Voltage:55V; Regulator Current:1mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
CURRENT REGULATOR DIODE, 1mA, TO236; Peak Operating Voltage:55V; Regulator Current:1mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Regulator Diode, 1Ma, To236; Peak Operating Voltage Vishay - 06J8363 - Newark, An Avnet Company
Chicago, IL, United States
Current Regulator Diode, 1Ma, To236; Peak Operating Voltage Vishay
06J8363
Current Regulator Diode, 1Ma, To236; Peak Operating Voltage Vishay 06J8363
CURRENT REGULATOR DIODE, 1mA, TO236; Peak Operating Voltage:55V; Regulator Current:1mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT REGULATOR DIODE, 1mA, TO236; Peak Operating Voltage:55V; Regulator Current:1mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8363
Product Name Current Regulator Diode, 1Ma, To236; Peak Operating Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode - 37871491 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details