Vishay Precision Group Current Reg Diode, 750Ua, To-236; Peak Operating Voltage Vishay SST504-E3

Description
CURRENT REG DIODE, 750UA, TO-236; Peak Operating Voltage:55V; Regulator Current:750µA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
CURRENT REG DIODE, 750UA, TO-236; Peak Operating Voltage:55V; Regulator Current:750µA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Reg Diode, 750Ua, To-236; Peak Operating Voltage Vishay - 06J8361 - Newark, An Avnet Company
Chicago, IL, United States
Current Reg Diode, 750Ua, To-236; Peak Operating Voltage Vishay
06J8361
Current Reg Diode, 750Ua, To-236; Peak Operating Voltage Vishay 06J8361
CURRENT REG DIODE, 750UA, TO-236; Peak Operating Voltage:55V; Regulator Current:750µA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT REG DIODE, 750UA, TO-236; Peak Operating Voltage:55V; Regulator Current:750µA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8361
Product Name Current Reg Diode, 750Ua, To-236; Peak Operating Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details