Vishay Precision Group Current Regulator Diode, 43 Ua, To-236; Regulated Current Vishay SST502-E3

Description
CURRENT REGULATOR DIODE, 43 uA, TO-236; Regulated Current:430µA; Diode Case Style:TO-236; Packaging:Each; Diode Type:Current Regulator; Forward Current If:43µA; MSL:MSL 1 - Unlimited; Package / Case:TO-236 RoHS Compliant: Yes
Description
CURRENT REGULATOR DIODE, 43 uA, TO-236; Regulated Current:430µA; Diode Case Style:TO-236; Packaging:Each; Diode Type:Current Regulator; Forward Current If:43µA; MSL:MSL 1 - Unlimited; Package / Case:TO-236 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Regulator Diode, 43 Ua, To-236; Regulated Current Vishay - 06J8357 - Newark, An Avnet Company
Chicago, IL, United States
Current Regulator Diode, 43 Ua, To-236; Regulated Current Vishay
06J8357
Current Regulator Diode, 43 Ua, To-236; Regulated Current Vishay 06J8357
CURRENT REGULATOR DIODE, 43 uA, TO-236; Regulated Current:430µA; Diode Case Style:TO-236; Packaging:Each; Diode Type:Current Regulator; Forward Current If:43µA; MSL:MSL 1 - Unlimited; Package / Case:TO-236 RoHS Compliant: Yes

CURRENT REGULATOR DIODE, 43 uA, TO-236; Regulated Current:430µA; Diode Case Style:TO-236; Packaging:Each; Diode Type:Current Regulator; Forward Current If:43µA; MSL:MSL 1 - Unlimited; Package / Case:TO-236 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8357
Product Name Current Regulator Diode, 43 Ua, To-236; Regulated Current Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details