Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST4416-T1-E3 SST4416-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1102429-SST4416-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 2.2pF @ 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102429-SST4416-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 2.2pF @ 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST4416-T1-E3 - 1102429-SST4416-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST4416-T1-E3
1102429-SST4416-T1-E3
JFETs (Junction Field Effect) - SST4416-T1-E3 1102429-SST4416-T1-E3
Manufacturer: Vishay Win Source Part Number: 1102429-SST4416-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 2.2pF @ 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102429-SST4416-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 1nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 2.2pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFETs - SST4416-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 350mW Surface Mount SOT-23

JFET N-Channel 30V 350mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
30V SOT23 Bipolar Transistor
288-SST4416-T1-E3
30V SOT23 Bipolar Transistor 288-SST4416-T1-E3
JFET N-CH 30V SOT23 Product overview: SST4416-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4416-T1-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 30V SOT23 Product overview: SST4416-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4416-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST4416-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SST4416-T1-E3
Discrete Semiconductor Products - Transistors - JFETs SST4416-T1-E3
JFET N-CH 30V SOT23

JFET N-CH 30V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 1102429-SST4416-T1-E3 SST4416-T1-E3TR-ND 288-SST4416-T1-E3 SST4416-T1-E3
Product Name JFETs (Junction Field Effect) - SST4416-T1-E3 JFETs 30V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data