Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST4393-T1 SST4393-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096377-SST4393-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Weight: 8.193012 mg Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: TO-236 Alternative Parts (Cross-Reference): SST4393-T1SST4393T1; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5 mA Drain to Source Breakdown Voltage: -500 mV Drain to Source Resistance: 100 Ω Gate to Source Voltage (Vgs): -40 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096377-SST4393-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Weight: 8.193012 mg Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: TO-236 Alternative Parts (Cross-Reference): SST4393-T1SST4393T1; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5 mA Drain to Source Breakdown Voltage: -500 mV Drain to Source Resistance: 100 Ω Gate to Source Voltage (Vgs): -40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST4393-T1 - 1096377-SST4393-T1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST4393-T1
1096377-SST4393-T1
JFETs (Junction Field Effect) - SST4393-T1 1096377-SST4393-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096377-SST4393-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Weight: 8.193012 mg Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: TO-236 Alternative Parts (Cross-Reference): SST4393-T1SST4393T1; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5 mA Drain to Source Breakdown Voltage: -500 mV Drain to Source Resistance: 100 Ω Gate to Source Voltage (Vgs): -40 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096377-SST4393-T1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Weight: 8.193012 mg
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: TO-236
Alternative Parts (Cross-Reference): SST4393-T1SST4393T1;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 5 mA
Drain to Source Breakdown Voltage: -500 mV
Drain to Source Resistance: 100 Ω
Gate to Source Voltage (Vgs): -40 V

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
288-SST4393-T1
N-Channel MOSFET Transistor 288-SST4393-T1
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236AA, TO-236, 3 PIN Product overview: SST4393-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236AA, TO-236, 3 PIN Product overview: SST4393-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096377-SST4393-T1 288-SST4393-T1
Product Name JFETs (Junction Field Effect) - SST4393-T1 N-Channel MOSFET Transistor
Package Type SOT3; TO-236
Unlock Full Specs
to access all available technical data

Similar Products

 - LM9061M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - 1727-5502-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers