Vishay Intertechnology, Inc. Bipolar Transistor SST4393-T1-E3

Description
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4393-T1-E3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4393-T1-E3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
288-SST4393-T1-E3
Bipolar Transistor 288-SST4393-T1-E3
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4393-T1-E3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1-E3 can be used for catalog matching and distributor lookup.

Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4393-T1-E3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4393-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - SST4393-T1-E3 - 1096376-SST4393-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST4393-T1-E3
1096376-SST4393-T1-E3
JFETs (Junction Field Effect) - SST4393-T1-E3 1096376-SST4393-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096376-SST4393-T1-E 3 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST4393-T1-E3SST4393 T1E3; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 30 mA Drain to Source Resistance: 100 Ω Gate to Source Voltage (Vgs): -35 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096376-SST4393-T1-E3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): SST4393-T1-E3SST4393T1E3;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 30 mA
Drain to Source Resistance: 100 Ω
Gate to Source Voltage (Vgs): -35 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-SST4393-T1-E3 1096376-SST4393-T1-E3
Product Name Bipolar Transistor JFETs (Junction Field Effect) - SST4393-T1-E3
PD 350 milliwatts
Unlock Full Specs
to access all available technical data