Vishay Intertechnology, Inc. Bipolar Transistor SST4392T1

Description
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4392T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4392T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4392T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4392T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
288-SST4392T1
Bipolar Transistor 288-SST4392T1
Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4392T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4392T1 can be used for catalog matching and distributor lookup.

Trans JFET N-CH 3-Pin TO-236 T/R Product overview: SST4392T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4392T1 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - SST4392T1 - 1096375-SST4392T1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST4392T1
1096375-SST4392T1
JFETs (Junction Field Effect) - SST4392T1 1096375-SST4392T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096375-SST4392T1 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: TO-236 Alternative Parts (Cross-Reference): SST4392T1SST4392-T1; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Drain to Source Resistance: 60 Ω Gate to Source Voltage (Vgs): -40 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096375-SST4392T1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: TO-236
Alternative Parts (Cross-Reference): SST4392T1SST4392-T1;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Drain to Source Resistance: 60 Ω
Gate to Source Voltage (Vgs): -40 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-SST4392T1 1096375-SST4392T1
Product Name Bipolar Transistor JFETs (Junction Field Effect) - SST4392T1
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Single Bipolar Transistors - BC847AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers