Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST4119 SST4119

Description
Manufacturer: Vishay Win Source Part Number: 066121-SST4119 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-236 Maximum Power Dissipation: 350mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 066121-SST4119 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-236 Maximum Power Dissipation: 350mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST4119 - 066121-SST4119 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST4119
066121-SST4119
JFETs (Junction Field Effect) - SST4119 066121-SST4119
Manufacturer: Vishay Win Source Part Number: 066121-SST4119 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-236 Maximum Power Dissipation: 350mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066121-SST4119
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-236
Maximum Power Dissipation: 350mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
288-SST4119
Bipolar Transistor 288-SST4119
Transistor Product overview: SST4119 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4119 can be used for catalog matching and distributor lookup.

Transistor Product overview: SST4119 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4119 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 066121-SST4119 288-SST4119
Product Name JFETs (Junction Field Effect) - SST4119 Bipolar Transistor
Transistor Type JFET
Unlock Full Specs
to access all available technical data