Vishay Intertechnology, Inc. 25V SOT23 Bipolar Transistor SST204-T1-E3

Description
JFET N-CH 25V SOT23 Product overview: SST204-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 25V SOT23 Product overview: SST204-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V SOT23 Bipolar Transistor
288-SST204-T1-E3
25V SOT23 Bipolar Transistor 288-SST204-T1-E3
JFET N-CH 25V SOT23 Product overview: SST204-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-T1-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 25V SOT23 Product overview: SST204-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - SST204-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 350mW Surface Mount SOT-23

JFET N-Channel 25V 350mW Surface Mount SOT-23

Buy Now Datasheet
JFETs (Junction Field Effect) - SST204-T1-E3 - 1102346-SST204-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST204-T1-E3
1102346-SST204-T1-E3
JFETs (Junction Field Effect) - SST204-T1-E3 1102346-SST204-T1-E3
Manufacturer: Vishay Win Source Part Number: 1102346-SST204-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 15V Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 4.5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102346-SST204-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 15V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 4.5pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST204-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SST204-T1-E3
Discrete Semiconductor Products - Transistors - JFETs SST204-T1-E3
JFET N-CH 25V SOT23

JFET N-CH 25V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-SST204-T1-E3 SST204-T1-E3-ND 1102346-SST204-T1-E3 SST204-T1-E3
Product Name 25V SOT23 Bipolar Transistor JFETs JFETs (Junction Field Effect) - SST204-T1-E3 Discrete Semiconductor Products - Transistors - JFETs
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data