Vishay Precision Group JFETs SST201-T1-E3

Description
JFET N-Channel 40V 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
JFET N-Channel 40V 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - SST201-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23

JFET N-Channel 40V 350mW Surface Mount SOT-23

Buy Now Datasheet
JFETs (Junction Field Effect) - SST201-T1-E3 - 1102345-SST201-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST201-T1-E3
1102345-SST201-T1-E3
JFETs (Junction Field Effect) - SST201-T1-E3 1102345-SST201-T1-E3
Manufacturer: Vishay Win Source Part Number: 1102345-SST201-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 15V Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 4.5pF @ 15V Alternative Parts (Cross-Reference): MMBFJ201; SST204; SST202-T1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management

Manufacturer: Vishay
Win Source Part Number: 1102345-SST201-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 15V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 4.5pF @ 15V
Alternative Parts (Cross-Reference): MMBFJ201; SST204; SST202-T1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Power Management

Buy Now Datasheet
Singapore, Singapore
40V SOT23 Bipolar Transistor
288-SST201-T1-E3
40V SOT23 Bipolar Transistor 288-SST201-T1-E3
JFET N-CH 40V SOT23 Product overview: SST201-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST201-T1-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 40V SOT23 Product overview: SST201-T1-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST201-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST201-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SST201-T1-E3
Discrete Semiconductor Products - Transistors - JFETs SST201-T1-E3
JFET N-CH 40V SOT23

JFET N-CH 40V SOT23

Supplier's Site
JFET N-CH 25V .7MA SOT-23

JFET N-CH 25V .7MA SOT-23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number SST201-T1-E3TR-ND 1102345-SST201-T1-E3 288-SST201-T1-E3 SST201-T1-E3 SST201-T1-E3
Product Name JFETs JFETs (Junction Field Effect) - SST201-T1-E3 40V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data