Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096341-SST176-T1-E3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: TO-236
Alternative Parts (Cross-Reference): SST176-T1-E3SST176T1
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): -2 mA
Drain to Source Breakdown Voltage: 1 V
Drain to Source Resistance: 300 Ω
Gate to Source Voltage (Vgs): 30 V
Small Signal Field-Effect Transistor, P-Channel, Junction FET Product overview: SST176-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST176-T1-E3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1096341-SST176-T1-E3 | 288-SST176-T1-E3 |
| Product Name | JFETs (Junction Field Effect) - SST176-T1-E3 | P-Channel MOSFET Transistor |
| Package Type | SOT3; TO-236 | |
| Packing Method | Tape Reel; Tape and Reel | |
| TJ | -55 C (-67 F) | -55 C (-67 F) |