Vishay Intertechnology, Inc. JFETs (Junction Field Effect) - SST109-T1 SST109-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096339-SST109-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST109-T1SST109T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Drain to Source Resistance: 12 Ω Gate to Source Voltage (Vgs): -25 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096339-SST109-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST109-T1SST109T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Drain to Source Resistance: 12 Ω Gate to Source Voltage (Vgs): -25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - SST109-T1 - 1096339-SST109-T1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST109-T1
1096339-SST109-T1
JFETs (Junction Field Effect) - SST109-T1 1096339-SST109-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096339-SST109-T1 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST109-T1SST109T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Drain to Source Resistance: 12 Ω Gate to Source Voltage (Vgs): -25 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096339-SST109-T1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): SST109-T1SST109T1;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Drain to Source Resistance: 12 Ω
Gate to Source Voltage (Vgs): -25 V

Buy Now
Singapore, Singapore
Bipolar Transistor
288-SST109-T1
Bipolar Transistor 288-SST109-T1
Transistor, Product overview: SST109-T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST109-T1 can be used for catalog matching and distributor lookup.

Transistor, Product overview: SST109-T1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST109-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1096339-SST109-T1 288-SST109-T1
Product Name JFETs (Junction Field Effect) - SST109-T1 Bipolar Transistor
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data