Vishay Intertechnology, Inc. N-Channel SOT-23 MOSFET Transistor SST108-T1

Description
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236, SOT-23,TO-236, 3 PIN Product overview: SST108-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST108-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236, SOT-23,TO-236, 3 PIN Product overview: SST108-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST108-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SOT-23 MOSFET Transistor
288-SST108-T1
N-Channel SOT-23 MOSFET Transistor 288-SST108-T1
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236, SOT-23,TO-236, 3 PIN Product overview: SST108-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST108-T1 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236, SOT-23,TO-236, 3 PIN Product overview: SST108-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST108-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - SST108-T1 - 1152133-SST108-T1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST108-T1
1152133-SST108-T1
JFETs (Junction Field Effect) - SST108-T1 1152133-SST108-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152133-SST108-T1 Packaging: Tape and Reel Power Dissipation: 350 mW Number of Pins: 3 Categories: JFETs(Junction Field Effect) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C Continuous Drain Current (ID): 80 mA Drain to Source Breakdown Voltage: -3 V Drain to Source Resistance: 8 Ω Gate to Source Voltage (Vgs): -25 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152133-SST108-T1
Packaging: Tape and Reel
Power Dissipation: 350 mW
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 80 mA
Drain to Source Breakdown Voltage: -3 V
Drain to Source Resistance: 8 Ω
Gate to Source Voltage (Vgs): -25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 288-SST108-T1 1152133-SST108-T1
Product Name N-Channel SOT-23 MOSFET Transistor JFETs (Junction Field Effect) - SST108-T1
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 - BUK7S2R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
4 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers