Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SSC53L SSC53L

Description
Manufacturer: Vishay Win Source Part Number: 340757-SSC53L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 340757-SSC53L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SSC53L - 340757-SSC53L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSC53L
340757-SSC53L
Diodes, Rectifiers - Single - SSC53L 340757-SSC53L
Manufacturer: Vishay Win Source Part Number: 340757-SSC53L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 340757-SSC53L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A
Current - Reverse Leakage @ Vr: 700μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 5A 30V Diode and Rectifier - 280-SSC53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 30V Diode and Rectifier
280-SSC53L
Schottky 5A 30V Diode and Rectifier 280-SSC53L
Rectifier Diode, Schottky, 1 Element, 5A, 30V V(RRM), Product overview: SSC53L from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 5A, 30V V(RRM), Product overview: SSC53L from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 340757-SSC53L 280-SSC53L
Product Name Diodes, Rectifiers - Single - SSC53L Schottky 5A 30V Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky Diodes & Rectifiers - 1219430 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details