Vishay Intertechnology, Inc. Schottky 90V 8A Diode and Rectifier SS8PH9HM3/87A

Description
Diode Schottky 90V 8A 3-Pin SMPC T/R Product overview: SS8PH9HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 90V 8A 3-Pin SMPC T/R Product overview: SS8PH9HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 8A Diode and Rectifier - 280-SS8PH9HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 8A Diode and Rectifier
280-SS8PH9HM3/87A
Schottky 90V 8A Diode and Rectifier 280-SS8PH9HM3/87A
Diode Schottky 90V 8A 3-Pin SMPC T/R Product overview: SS8PH9HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/87A can be used for catalog matching and distributor lookup.

Diode Schottky 90V 8A 3-Pin SMPC T/R Product overview: SS8PH9HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281149-SS8PH9HM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281149-SS8PH9HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281149-SS8PH9HM3/87A
Win Source Part Number: 1281149-SS8PH9HM3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS8PH9 Product Status: Obsolete

Win Source Part Number: 1281149-SS8PH9HM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 90 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8PH9
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS8PH9HM3/87A 1281149-SS8PH9HM3/87A
Product Name Schottky 90V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data