Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS3P4LHM3/87A SS3P4LHM3/87A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803860-SS3P4LHM3/87A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 3A Current - Reverse Leakage at Vr: 250μA at 40V Capacitance at Vr, F: 280pF at 4V, 1MHz Part Number Series: SS3P4
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803860-SS3P4LHM3/87A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 3A Current - Reverse Leakage at Vr: 250μA at 40V Capacitance at Vr, F: 280pF at 4V, 1MHz Part Number Series: SS3P4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS3P4LHM3/87A - 803860-SS3P4LHM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P4LHM3/87A
803860-SS3P4LHM3/87A
Diodes, Rectifiers - Single - SS3P4LHM3/87A 803860-SS3P4LHM3/87A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803860-SS3P4LHM3/87A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 3A Current - Reverse Leakage at Vr: 250μA at 40V Capacitance at Vr, F: 280pF at 4V, 1MHz Part Number Series: SS3P4

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803860-SS3P4LHM3/87A
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 470mV at 3A
Current - Reverse Leakage at Vr: 250μA at 40V
Capacitance at Vr, F: 280pF at 4V, 1MHz
Part Number Series: SS3P4

Buy Now
Schottky Diode and Rectifier - 280-SS3P4LHM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS3P4LHM3/87A
Schottky Diode and Rectifier 280-SS3P4LHM3/87A
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt 150 Amp IFSM Product overview: SS3P4LHM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4LHM3/87A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt 150 Amp IFSM Product overview: SS3P4LHM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4LHM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 803860-SS3P4LHM3/87A 280-SS3P4LHM3/87A
Product Name Diodes, Rectifiers - Single - SS3P4LHM3/87A Schottky Diode and Rectifier
VF 0.4700 volts
Unlock Full Specs
to access all available technical data