Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS3P4-6002M3/84A SS3P4-6002M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 935034-SS3P4-6002M3/ 84A Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 935034-SS3P4-6002M3/ 84A Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS3P4-6002M3/84A - 935034-SS3P4-6002M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P4-6002M3/84A
935034-SS3P4-6002M3/84A
Diodes, Rectifiers - Single - SS3P4-6002M3/84A 935034-SS3P4-6002M3/84A
Manufacturer: Vishay Win Source Part Number: 935034-SS3P4-6002M3/ 84A Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 935034-SS3P4-6002M3/84A
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Schottky 40V 3A Diode and Rectifier - 280-SS3P4-6002M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SS3P4-6002M3/84A
Schottky 40V 3A Diode and Rectifier 280-SS3P4-6002M3/84A
DIODE SCHOTTKY 40V 3A DO220AA Product overview: SS3P4-6002M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-6002M3/84A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO220AA Product overview: SS3P4-6002M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-6002M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P4-6002M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P4-6002M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P4-6002M3/84A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 935034-SS3P4-6002M3/84A 280-SS3P4-6002M3/84A SS3P4-6002M3/84A
Product Name Diodes, Rectifiers - Single - SS3P4-6002M3/84A Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-220AA (SMP) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data