Vishay Intertechnology, Inc. Schottky 90V 3A Diode and Rectifier SS3H9HE3_A/I

Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 3A Diode and Rectifier - 280-SS3H9HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 3A Diode and Rectifier
280-SS3H9HE3_A/I
Schottky 90V 3A Diode and Rectifier 280-SS3H9HE3_A/I
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281285-SS3H9HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281285-SS3H9HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281285-SS3H9HE3_A/I
Win Source Part Number: 1281285-SS3H9HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3H9 Product Status: Obsolete

Win Source Part Number: 1281285-SS3H9HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3H9
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS3H9HE3_A/I 1281285-SS3H9HE3_A/I
Product Name Schottky 90V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel DO-214AB, SMC
Unlock Full Specs
to access all available technical data