Vishay Intertechnology, Inc. Schottky 90V 3A Diode and Rectifier SS3H9HE3/9AT

Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 3A Diode and Rectifier - 280-SS3H9HE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 3A Diode and Rectifier
280-SS3H9HE3/9AT
Schottky 90V 3A Diode and Rectifier 280-SS3H9HE3/9AT
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SS3H9HE3/9AT - 1259066-SS3H9HE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3H9HE3/9AT
1259066-SS3H9HE3/9AT
Diodes, Rectifiers - Single - SS3H9HE3/9AT 1259066-SS3H9HE3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1259066-SS3H9HE3/9AT Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AB (SMC) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 90V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: SS3H9 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 3A Current - Reverse Leakage at Vr: 20μA at 90V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1259066-SS3H9HE3/9AT
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AB (SMC)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 90V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: SS3H9
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 3A
Current - Reverse Leakage at Vr: 20μA at 90V

Buy Now
Single Diodes - SS3H9HE3/9AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3H9HE3/9AT
Single Diodes SS3H9HE3/9AT
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SS3H9HE3/9AT 1259066-SS3H9HE3/9AT SS3H9HE3/9AT
Product Name Schottky 90V 3A Diode and Rectifier Diodes, Rectifiers - Single - SS3H9HE3/9AT Single Diodes
Package Tape and Reel DO-214AB, SMC
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data