DIODE SCHOTTKY 60V 3A DO214AB
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 60V 3A DO214AB
Rectifier Diode, Product overview: SS36HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3_B/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1096119-SS36HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): SS36HE3_B/HSS36HE3 B/H; SS36HE3-B/H; SS36HE3B/H; SS36HE3BH; SS36HE3_BH;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS36HE3_B/H-ND,112-S
Base Product Number: SS36
DIODE SCHOTTKY 60V 3A DO214AB
DIODE SCHOTTKY 60V 3A DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-SS36HE3_B/HCT-ND | 280-SS36HE3_B/H | 1096119-SS36HE3_B/H | SS36HE3_B/H | SS36HE3_B/H |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |