Manufacturer: Vishay
Win Source Part Number: 1102150-SS36HE3_A/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3_A/H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A DO214AB
Schottky Diodes & Rectifiers 60 Volt 3.0 Amp 100 Amp IFSM
DIODE SCHOTTKY 60V 3A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1102150-SS36HE3_A/H | SS36HE3_A/HGITR-ND | 280-SS36HE3_A/H | SS36HE3_A/H | SS36HE3_A/H | SS36HE3_A/H |
| Product Name | Diodes, Rectifiers - Single - SS36HE3_A/H | Single Diodes | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed |