Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS36HE3/9AT SS36HE3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 212115-SS36HE3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 212115-SS36HE3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS36HE3/9AT - 212115-SS36HE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS36HE3/9AT
212115-SS36HE3/9AT
Diodes, Rectifiers - Single - SS36HE3/9AT 212115-SS36HE3/9AT
Manufacturer: Vishay Win Source Part Number: 212115-SS36HE3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 212115-SS36HE3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-SS36HE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-SS36HE3/9AT
Schottky 60V 3A Diode and Rectifier 280-SS36HE3/9AT
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS36HE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS36HE3/9AT-ND
Single Diodes SS36HE3/9AT-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS36HE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS36HE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SS36HE3/9AT
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 212115-SS36HE3/9AT 280-SS36HE3/9AT SS36HE3/9AT-ND SS36HE3/9AT
Product Name Diodes, Rectifiers - Single - SS36HE3/9AT Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data