Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS36HE3/57T SS36HE3/57T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712309-SS36HE3/57T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AB (SMC) Status: Obsolete Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712309-SS36HE3/57T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AB (SMC) Status: Obsolete Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS36HE3/57T - 712309-SS36HE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS36HE3/57T
712309-SS36HE3/57T
Diodes, Rectifiers - Single - SS36HE3/57T 712309-SS36HE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712309-SS36HE3/57T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AB (SMC) Status: Obsolete Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 712309-SS36HE3/57T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AB (SMC)
Status: Obsolete
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now
Schottky 60V 3A Diode and Rectifier - 280-SS36HE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-SS36HE3/57T
Schottky 60V 3A Diode and Rectifier 280-SS36HE3/57T
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3/57T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36HE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS36HE3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS36HE3/57TGITR-ND
Single Diodes SS36HE3/57TGITR-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS36HE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS36HE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS36HE3/57T
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 712309-SS36HE3/57T 280-SS36HE3/57T SS36HE3/57TGITR-ND SS36HE3/57T
Product Name Diodes, Rectifiers - Single - SS36HE3/57T Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data