Vishay Precision Group Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay SS36-E3/57T.

Description
SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC4058 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC4058
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC4058
SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC4058
Product Name Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package DO-214AB (SMC)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
 - AIDW16S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 150 volts
View Details
General-purpose dual Schottky diode - BAS70-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers