Vishay Intertechnology, Inc. Schottky 60V 3A Diode and Rectifier SS36/7T

Description
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36/7T can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36/7T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-SS36/7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-SS36/7T
Schottky 60V 3A Diode and Rectifier 280-SS36/7T
DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36/7T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A DO214AB Product overview: SS36/7T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36/7T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SS36/7T - 742021-SS36/7T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS36/7T
742021-SS36/7T
Diodes, Rectifiers - Single - SS36/7T 742021-SS36/7T
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 742021-SS36/7T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SS36 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB, (SMC) Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SS36; SK36-TP; SS36_Q; Introduction Date: October 21, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 742021-SS36/7T
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: SS36
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SS36; SK36-TP; SS36_Q;
Introduction Date: October 21, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS36/7T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS36/7T
Discrete Semiconductor Products - Diodes - Rectifiers SS36/7T
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SS36/7T 742021-SS36/7T SS36/7T
Product Name Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - SS36/7T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data