Vishay Precision Group SMD 3A 50V Diode and Rectifier SS35-E3/57T

Description
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: SS35-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS35-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: SS35-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS35-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 50V Diode and Rectifier - 280-SS35-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 50V Diode and Rectifier
280-SS35-E3/57T
SMD 3A 50V Diode and Rectifier 280-SS35-E3/57T
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: SS35-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS35-E3/57T can be used for catalog matching and distributor lookup.

3A 50V Rectifier Diode, SMC, Surface Mount Product overview: SS35-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS35-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS35-E3/57T - 102716-SS35-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS35-E3/57T
102716-SS35-E3/57T
Diodes, Rectifiers - Single - SS35-E3/57T 102716-SS35-E3/57T
Manufacturer: Vishay Win Source Part Number: 102716-SS35-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 102716-SS35-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Single Diodes - SS35-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS35-E3/57TGITR-ND
Single Diodes SS35-E3/57TGITR-ND
Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS35-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS35-E3/57TGICT-ND
Single Diodes SS35-E3/57TGICT-ND
Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS35-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS35-E3/57TGIDKR-ND
Single Diodes SS35-E3/57TGIDKR-ND
Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS35-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS35-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS35-E3/57T
DIODE SCHOTTKY 50V 3A DO214AB

DIODE SCHOTTKY 50V 3A DO214AB

Supplier's Site
Schottky Rectifier, 3A 50V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5899 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 50V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5899
Schottky Rectifier, 3A 50V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5899
SCHOTTKY RECTIFIER, 3A 50V DO-214AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 50V DO-214AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 50V Do-214Ab; Diode Type Vishay - 77K8116 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 50V Do-214Ab; Diode Type Vishay
77K8116
Schottky Rectifier, 3A 50V Do-214Ab; Diode Type Vishay 77K8116
SCHOTTKY RECTIFIER, 3A 50V DO-214AB; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 50V DO-214AB; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS35-E3/57T
Schottky Diodes & Rectifiers SS35-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Buy Now Datasheet
Single Diodes - SS35-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS35-E3/57T
Single Diodes SS35-E3/57T
DIODE SCHOTTKY 50V 3A DO214AB

DIODE SCHOTTKY 50V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SS35-E3/57T 102716-SS35-E3/57T SS35-E3/57TGITR-ND SS35-E3/57T 05R5899 77K8116 SS35-E3/57T SS35-E3/57T
Product Name SMD 3A 50V Diode and Rectifier Diodes, Rectifiers - Single - SS35-E3/57T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 50V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 3A 50V Do-214Ab; Diode Type Vishay Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel DO-214AB, (SMC) DO-214AB (SMC) SMC (DO-214AB) DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data