Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140722-SS34TR
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 3 A
Categories: Custom Parts
Case / Package: SMC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 500 µA
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140722-SS34TR |
| Product Name | Custom Parts - Custom Parts (S - T) - SS34TR |