Vishay Intertechnology, Inc. Single Diodes SS34HE3_B/H

Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS34HE3_B/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-SS34HE3_B/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-SS34HE3_B/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281451-SS34HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281451-SS34HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281451-SS34HE3_B/H
Win Source Part Number: 1281451-SS34HE3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS34HE3_B/HCT,11 2-SS34HE3_B/HTR,SS34 HE3_B/H,112-SS34HE3_ B/HDKR Base Product Number: SS34

Win Source Part Number: 1281451-SS34HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS34HE3_B/HCT,112-SS34HE3_B/HTR,SS34HE3_B/H,112-SS34HE3_B/HDKR
Base Product Number: SS34

Buy Now Datasheet
Schottky 3A 40V Diode and Rectifier - 2085-SS34HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V Diode and Rectifier
2085-SS34HE3_B/H
Schottky 3A 40V Diode and Rectifier 2085-SS34HE3_B/H
Schottky Diodes & Rectifiers 3A, 40V, SMC SCHOTTKY RECT. Product overview: SS34HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS34HE3_B/H can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 3A, 40V, SMC SCHOTTKY RECT. Product overview: SS34HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS34HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS34HE3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS34HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers SS34HE3_B/H
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 112-SS34HE3_B/HTR-ND 1281451-SS34HE3_B/H 2085-SS34HE3_B/H SS34HE3_B/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 3A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data