Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 712308-SS34HE3_A/H
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: SS34
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SS34HR6; SS34HR6G; SS34HV6G; SS34HM6;
Introduction Date: October 21, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Family Part Number: SS34
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 500μA at 40V
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34HE3_A/H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A DO214AB
Schottky Diodes & Rectifiers 40 Volt 3.0 Amp 100 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 712308-SS34HE3_A/H | SS34HE3_A/HGITR-ND | 280-SS34HE3_A/H | SS34HE3_A/H | SS34HE3_A/H |
| Product Name | Diodes, Rectifiers - Single - SS34HE3_A/H | Single Diodes | Schottky 40V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.5000 volts |