Vishay Intertechnology, Inc. Single Diodes SS34HE3/57T

Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS34HE3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34HE3/57T-ND
Single Diodes SS34HE3/57T-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-SS34HE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SS34HE3/57T
Schottky 40V 3A Diode and Rectifier 280-SS34HE3/57T
DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34HE3/57T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34HE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS34HE3/57T - 066053-SS34HE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS34HE3/57T
066053-SS34HE3/57T
Diodes, Rectifiers - Single - SS34HE3/57T 066053-SS34HE3/57T
Manufacturer: Vishay Win Source Part Number: 066053-SS34HE3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066053-SS34HE3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS34HE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS34HE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS34HE3/57T
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS34HE3/57T-ND 280-SS34HE3/57T 066053-SS34HE3/57T SS34HE3/57T
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - SS34HE3/57T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data