The 1281773-SS34-M3/9AT is a Schottky diode rectifier from Win Source Electronics, designed for surface mount applications. It features a maximum DC reverse voltage of 40 V and an average rectified current rating of 3 A. The diode has a low forward voltage drop of 500 mV at 3 A, which contributes to its efficiency in power applications. It is capable of withstanding a peak forward surge current of 100 A and has a maximum reverse leakage current of 500 µA at 40 V. The operating junction temperature range is from -55 °C to 125 °C, making it suitable for various environmental conditions. The device is packaged in a DO-214AB (SMC) case and is available in tape and reel format for automated assembly. This diode is ideal for use in low voltage, high frequency inverters, DC/DC converters, and polarity protection applications.
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Win Source Part Number: 1281773-SS34-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS34
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: SS34-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-M3/9AT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3A,40V,SM SCHOTTKY RECT
DIODE SCHOTTKY 40V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS34-M3/9AT-ND | 1281773-SS34-M3/9AT | 280-SS34-M3/9AT | SS34-M3/9AT | SS34-M3/9AT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 3A 40V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package | DO-214AB, SMC | Tape and Reel | |||
| VF | 0.5000 volts | 0.5000 volts |