Vishay Intertechnology, Inc. Single Diodes SS34-M3/57T

Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS34-M3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34-M3/57TGITR-ND
Single Diodes SS34-M3/57TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS34-M3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34-M3/57TGIDKR-ND
Single Diodes SS34-M3/57TGIDKR-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS34-M3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34-M3/57TGICT-ND
Single Diodes SS34-M3/57TGICT-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096111-SS34-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096111-SS34-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096111-SS34-M3/57T
Win Source Part Number: 1096111-SS34-M3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): VS-30WQ03FNTR-M3; VS-30WQ10FNTR-M3; VS-30WQ06FNTR-M3; VS-30WQ06FNTRR-M3; B340A-13-F; SBR3U30P1-7SS34M3/57 T; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS34-M3/57TGITR,SS34 -M3/57TGIDKR,SS34-M3 /57T-ND,SS34-M3/57TG ICT Base Product Number: SS34

Win Source Part Number: 1096111-SS34-M3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): VS-30WQ03FNTR-M3; VS-30WQ10FNTR-M3; VS-30WQ06FNTR-M3; VS-30WQ06FNTRR-M3; B340A-13-F; SBR3U30P1-7SS34M3/57T;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS34-M3/57TGITR,SS34-M3/57TGIDKR,SS34-M3/57T-ND,SS34-M3/57TGICT
Base Product Number: SS34

Buy Now Datasheet
Schottky 3A 40V Diode and Rectifier - 280-SS34-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V Diode and Rectifier
280-SS34-M3/57T
Schottky 3A 40V Diode and Rectifier 280-SS34-M3/57T
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: SS34-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-M3/57T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: SS34-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS34-M3/57T
Schottky Diodes & Rectifiers SS34-M3/57T
Schottky Diodes & Rectifiers 3A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 3A,40V,SM SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS34-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS34-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS34-M3/57T
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS34-M3/57TGITR-ND 1096111-SS34-M3/57T 280-SS34-M3/57T SS34-M3/57T SS34-M3/57T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 3A 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package DO-214AB, SMC Tape and Reel DO-214AB
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data