Vishay Intertechnology, Inc. Schottky 40V 3A Diode and Rectifier SS34-3HE3_B/H

Description
DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34-3HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-3HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34-3HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-3HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-SS34-3HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SS34-3HE3_B/H
Schottky 40V 3A Diode and Rectifier 280-SS34-3HE3_B/H
DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34-3HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-3HE3_B/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AB Product overview: SS34-3HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-3HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281390-SS34-3HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281390-SS34-3HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281390-SS34-3HE3_B/H
Win Source Part Number: 1281390-SS34-3HE3_B/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS34

Win Source Part Number: 1281390-SS34-3HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS34

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS34-3HE3_B/H 1281390-SS34-3HE3_B/H
Product Name Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) DO-214AB, SMC
Unlock Full Specs
to access all available technical data