Diode Schottky 30V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 030839-SS33-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE 3 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SS33-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS33-E3/57T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 3A DO214AB
Schottky Diodes & Rectifiers 3.0 Amp 30 Volt
SCHOTTKY RECTIFIER, 3A 30V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS33-E3/57TGITR-ND | 030839-SS33-E3/57T | 280-SS33-E3/57T | SS33-E3/57T | SS33-E3/57T | 77K8099 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS33-E3/57T | 3 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A 30V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-214AB, (SMC) | Tape and Reel | SMC (DO-214AB) | DO-214AB (SMC) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| RoHS Compliant | RoHS | RoHS |