Vishay Intertechnology, Inc. Single Diodes SS32-E3/9AT

Description
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS32-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS32-E3/9ATGITR-ND
Single Diodes SS32-E3/9ATGITR-ND
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS32-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS32-E3/9ATGICT-ND
Single Diodes SS32-E3/9ATGICT-ND
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS32-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS32-E3/9ATGIDKR-ND
Single Diodes SS32-E3/9ATGIDKR-ND
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
3 A 20 V Diode and Rectifier - 280-SS32-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 20 V Diode and Rectifier
280-SS32-E3/9AT
3 A 20 V Diode and Rectifier 280-SS32-E3/9AT
DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SS32-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS32-E3/9AT can be used for catalog matching and distributor lookup.

DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SS32-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS32-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS32-E3/9AT - 042861-SS32-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS32-E3/9AT
042861-SS32-E3/9AT
Diodes, Rectifiers - Single - SS32-E3/9AT 042861-SS32-E3/9AT
Manufacturer: Vishay Win Source Part Number: 042861-SS32-E3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042861-SS32-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS32-E3/9AT
Schottky Diodes & Rectifiers SS32-E3/9AT
Schottky Diodes & Rectifiers 20 Volt 3.0 Amp 100 Amp IFSM

Schottky Diodes & Rectifiers 20 Volt 3.0 Amp 100 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS32-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS32-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SS32-E3/9AT
DIODE SCHOTTKY 20V 3A DO214AB

DIODE SCHOTTKY 20V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS32-E3/9ATGITR-ND 280-SS32-E3/9AT 042861-SS32-E3/9AT SS32-E3/9AT SS32-E3/9AT
Product Name Single Diodes 3 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - SS32-E3/9AT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel DO-214AB, (SMC) SMC (DO-214AB)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data